ALPS ALPINE XB-ACF016-1R-D
- 收藏
- 对比
XB-ACF016-1R-D
115-XB-ACF016-1R-D
按钮开关
--
大陆
立即发货

Single row 16PIN four pin plug-in board (L=7.35) USB Typec connector Type c female USB Type c socket USB Type c socket USB Type c socket USB Type c socket USB Type c socket USB Type c connector
1最小包装量--
XB-ACF016-1R-D详情
ALPS ALPINE XB-ACF016-1R-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
8
材料
Aluminium
RoHS
Non-Compliant
性别
Male
XB-ACF016-1R-D拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。