ALPS ALPINE XB-BC-12-2P170
- 收藏
- 对比
XB-BC-12-2P170
115-XB-BC-12-2P170
按钮开关
--
大陆
立即发货

SMD 2P battery holder 2PIN battery male two position battery connector male and female two position battery holder mobile phone battery holder shrapnel battery holder side pressing patch battery holder shrapnel holder female shrapnel male
1最小包装量--
添加到询价列表
XB-BC-12-2P170详情
ALPS ALPINE XB-BC-12-2P170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
钢板
Door Type
Opaque
系列
SE
知识产权评级
IP66
0个相似型号
XB-BC-12-2P170拓展信息
XB-SS-22K25
ALPS ALPINE
XB-SS-22J02
ALPS ALPINE
XB-MSS-12D02
ALPS ALPINE
XB-TGS-23E05-TG
ALPS ALPINE
XB-TGS-42E05
ALPS ALPINE
XB-PJ-242D-SMT
ALPS ALPINE
XB-PJ-301-X
ALPS ALPINE
XB-PJ-342B-TX-SMT
ALPS ALPINE
XB-PJ-327F-SMT
ALPS ALPINE
XB-PJ-3583-B
ALPS ALPINE







哦! 它是空的。