ALPS ALPINE XB-BC-12-3P170
- 收藏
- 对比
XB-BC-12-3P170
115-XB-BC-12-3P170
按钮开关
--
大陆
立即发货

SMD 3P battery holder 3PIN battery male seat three position battery connector three position battery male and female seat mobile phone battery seat shrapnel battery seat side pressing chip battery seat shrapnel seat shrapnel female seat shrapnel male seat
1最小包装量--
XB-BC-12-3P170详情
ALPS ALPINE XB-BC-12-3P170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
电源电压
12 → 24 V dc
输出类型
NPN Normally Open
螺纹尺寸
M8
端子类型
3-Pin M8 Connector
本体样式
Barrel
知识产权评级
IP67
长度
40mm
XB-BC-12-3P170拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。