ALPS ALPINE XB-BC-21-6P170
- 收藏
- 对比
XB-BC-21-6P170
115-XB-BC-21-6P170
按钮开关
--
大陆
立即发货

SMD 6P battery holder 6PIN battery male six position battery connector 6 position battery male and female mobile phone battery holder shrapnel battery holder side pressing patch battery holder shrapnel holder female shrapnel male
1最小包装量--
添加到询价列表
XB-BC-21-6P170详情
ALPS ALPINE XB-BC-21-6P170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
1S Series Servo Motor with 400 V
配件类型
Power Cable
长度
15m
0个相似型号
XB-BC-21-6P170拓展信息
XB-SS-22K25
ALPS ALPINE
XB-SS-22J02
ALPS ALPINE
XB-MSS-12D02
ALPS ALPINE
XB-TGS-23E05-TG
ALPS ALPINE
XB-TGS-42E05
ALPS ALPINE
XB-PJ-242D-SMT
ALPS ALPINE
XB-PJ-301-X
ALPS ALPINE
XB-PJ-342B-TX-SMT
ALPS ALPINE
XB-PJ-327F-SMT
ALPS ALPINE
XB-PJ-3583-B
ALPS ALPINE







哦! 它是空的。