ALPS ALPINE XB-BC-25-4P200
- 收藏
- 对比
XB-BC-25-4P200
115-XB-BC-25-4P200
按钮开关
--
大陆
立即发货

SMD 4P battery holder 4PIN battery male four position battery connector 4-position battery male and female mobile phone battery holder shrapnel battery holder side pressing patch battery holder shrapnel holder female shrapnel male
1最小包装量--
添加到询价列表
XB-BC-25-4P200详情
ALPS ALPINE XB-BC-25-4P200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
JA
类型
Backshell
接头数量
4
0个相似型号
XB-BC-25-4P200拓展信息
XB-ACF001-2R
ALPS ALPINE
XB-ACF001-1R
ALPS ALPINE
XB-ACF011-2R-C
ALPS ALPINE
XB-ACF002-5R
ALPS ALPINE
XB-ACF008-2R
ALPS ALPINE
XB-ACF011-1R-C
ALPS ALPINE
XB-ACF008-1R
ALPS ALPINE
XB-ACF009-2R-05
ALPS ALPINE
XB-ACF009-2R-C
ALPS ALPINE
XB-ACF021-1R-05
ALPS ALPINE







哦! 它是空的。