ALPS ALPINE XB-BC-35-3P300
- 收藏
- 对比
XB-BC-35-3P300
115-XB-BC-35-3P300
按钮开关
--
大陆
立即发货

SMD 3P battery holder 3PIN battery male seat three position battery connector three position battery male and female seat mobile phone battery seat shrapnel battery seat side pressing chip battery seat shrapnel seat shrapnel female seat shrapnel male seat
1最小包装量--
添加到询价列表
XB-BC-35-3P300详情
ALPS ALPINE XB-BC-35-3P300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
HSS-E-PM
总长度
83 mm
切割长度
26mm
0个相似型号
XB-BC-35-3P300拓展信息
XB-ACF001-2R
ALPS ALPINE
XB-ACF001-1R
ALPS ALPINE
XB-ACF011-2R-C
ALPS ALPINE
XB-ACF002-5R
ALPS ALPINE
XB-ACF008-2R
ALPS ALPINE
XB-ACF011-1R-C
ALPS ALPINE
XB-ACF008-1R
ALPS ALPINE
XB-ACF009-2R-05
ALPS ALPINE
XB-ACF009-2R-C
ALPS ALPINE
XB-ACF021-1R-05
ALPS ALPINE







哦! 它是空的。