ALPS ALPINE XB-BC-35-4P240
- 收藏
- 对比
XB-BC-35-4P240
115-XB-BC-35-4P240
按钮开关
--
大陆
立即发货

SMD 4P battery holder 4PIN battery male four position battery connector 4-position battery male and female mobile phone battery holder shrapnel battery holder side pressing patch battery holder shrapnel holder female shrapnel male
1最小包装量--
XB-BC-35-4P240详情
ALPS ALPINE XB-BC-35-4P240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Dimensions
143 x 90 x 56 mm
For Use With
G2RV Slim I/O Relays
系列
G70V
输出类型
Relay
配件类型
PLC Expansion Module
XB-BC-35-4P240拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。