ALPS ALPINE XB-C-TC01-0A R
- 收藏
- 对比
XB-C-TC01-0A R
115-XB-C-TC01-0A R
按钮开关
--
大陆
立即发货

USB Type c jack USB Type c connector Typec socket Typec jack USB Typec connector
1最小包装量--
XB-C-TC01-0A R详情
ALPS ALPINE XB-C-TC01-0A R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0 - 500
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
宽度
63
长度
1474
XB-C-TC01-0A R拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。