ALPS ALPINE XB-C-TC04-0A R
- 收藏
- 对比
XB-C-TC04-0A R
115-XB-C-TC04-0A R
按钮开关
--
大陆
立即发货

USB Type c jack USB Type c connector Typec socket Typec jack USB Typec connector
1最小包装量--
XB-C-TC04-0A R详情
ALPS ALPINE XB-C-TC04-0A R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Built-in diameter
122
With light source
有
可调节性
Rotating and swivelling
XB-C-TC04-0A R拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。