ALPS ALPINE XB-C-UC01-02C_R
- 收藏
- 对比
XB-C-UC01-02C_R
115-XB-C-UC01-02C_R
按钮开关
--
大陆
立即发货

USB Type c jack USB Type c connector Typec socket Typec jack USB Typec connector
1最小包装量--
XB-C-UC01-02C_R详情
ALPS ALPINE XB-C-UC01-02C_R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999
Unit Weight
0.021295 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
T3-4012-58P
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
Details
For Use With
MIL-DTL-38999 I, III or IV Connectors in Size 12 Contact Cavities
系列
AS85049
类型
密封塞
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
XB-C-UC01-02C_R拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。