ALPS ALPINE XB-C-UC01-02 R
- 收藏
- 对比
XB-C-UC01-02 R
115-XB-C-UC01-02 R
按钮开关
--
大陆
立即发货

USB Type c jack USB Type c connector Typec socket Typec jack USB Typec connector
1最小包装量--
XB-C-UC01-02 R详情
ALPS ALPINE XB-C-UC01-02 R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
222 - 222
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
64
长度
1153
XB-C-UC01-02 R拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。