ALPS ALPINE XB-C-UC01-04 TOP MOUNT R.D1
- 收藏
- 对比
XB-C-UC01-04 TOP MOUNT R.D1
115-XB-C-UC01-04 TOP MOUNT R.D1
按钮开关
--
大陆
立即发货

USB Type c jack USB Type c connector Typec socket Typec jack USB Typec connector
1最小包装量--
XB-C-UC01-04 TOP MOUNT R.D1详情
ALPS ALPINE XB-C-UC01-04 TOP MOUNT R.D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 1
电压
220V AC
XB-C-UC01-04 TOP MOUNT R.D1拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。