ALPS ALPINE XB-DM1-180N-1-1
- 收藏
- 对比
XB-DM1-180N-1-1
115-XB-DM1-180N-1-1
按钮开关
--
大陆
立即发货

Microswitch Mouse switch High current Microswitch High power reset switch Reset switch Travel switch Waterproof switch Waterproof microswitch Waterproof high current switch
1最小包装量--
XB-DM1-180N-1-1详情
ALPS ALPINE XB-DM1-180N-1-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
9
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
A8504916G9N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
XB-DM1-180N-1-1拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。