ALPS ALPINE XB-DS-05RS
- 收藏
- 对比
XB-DS-05RS
115-XB-DS-05RS
按钮开关
--
大陆
立即发货

XB-DS-05RS DIP Switch/Direct Dial Switch/Program Switch/Fluctuation Switch/Toggle Switch/Coding Switch
1最小包装量--
XB-DS-05RS详情
ALPS ALPINE XB-DS-05RS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
48
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049109S48TN246D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
XB-DS-05RS拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。