ALPS ALPINE XB-X03AB074DB1DDN
- 收藏
- 对比
XB-X03AB074DB1DDN
115-XB-X03AB074DB1DDN
按钮开关
--
大陆
立即发货

XB-X03AB074DB1DDN RJ45 Mesh connector/RJ45 Connector/RJ Network interface connertor/RJ45 loop/RJ base/RJ socket /Mesh RJ45 Connector/RJ45 Connector 4PIN
1最小包装量--
XB-X03AB074DB1DDN详情
ALPS ALPINE XB-X03AB074DB1DDN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Part # Aliases
2176265-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
XB-X03AB074DB1DDN拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。