注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥278.006391
10
¥262.270177
100
¥247.424696
500
¥233.419524
1000
¥220.207103
38682详情
Altech 38682重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
Manufacturer Part Number
38682
Manufacturer
Altech
Factory Pack QuantityFactory Pack Quantity
1
Brand
Altech
子类别
接线板
产品类别
DIN 导轨接线板
产品类别
DIN 导轨接线板
38682拓展信息
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech







哦! 它是空的。