39.1404详情
Altech 39.1404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMP-LATCH
RoHS
Details
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Manufacturer Part Number
39.1404
Approvals
UR
Wire Gauge Range
26~16 AWG
系列
AMP-LATCH
包装
Tray
颜色
Gray
子类别
Headers & Wire Housings
端口的数量
4
产品类别
Headers & Wire Housings
导线/电缆类型
Solid Wire;Stranded Wire
产品类别
Headers & Wire Housings
39.1404拓展信息








哦! 它是空的。