607.3200.081详情
Altech 607.3200.081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass
MSL
n/a
Dimensions
5,2x20mm
Voltage, Rating
AC 250 V
RoHS
有
Characteristic
Slow/T
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Altech
Brand
Altech
系列
FSL 5x20
子类别
Switches
注意
-
产品类别
限位开关
产品类别
限位开关
607.3200.081拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech








哦! 它是空的。