C38BL详情
Altech C38BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pollution degree
2
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Manufacturer Part Number
C38BL
Manufacturer
Altech
Factory Pack QuantityFactory Pack Quantity
10
Brand
Altech
子类别
Wire & Cable Management
频率
50 - 60
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
C38BL拓展信息
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech








哦! 它是空的。