CA512/14-2详情
Altech CA512/14-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
12 - 18
With locknut
有
Thread type
Metric
Nominal thread size metric/PG
25
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Manufacturer Part Number
CA512/14-2
Manufacturer
Altech
For Use With
STH4;STH4DT;STH4DTFT
Factory Pack QuantityFactory Pack Quantity
100
Brand
Altech
类型
Ring
子类别
接线板
极数
2
产品类别
DIN 导轨接线板
碎片的数量
1
产品类别
DIN 导轨接线板
CA512/14-2拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation








哦! 它是空的。