CDL4U(E)D4/12V详情
Altech CDL4U(E)D4/12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 120 C
Unit Weight
0.204730 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
插座外壳
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
产品类别
Headers & Wire Housings
产品
线壳
产品类别
Headers & Wire Housings
CDL4U(E)D4/12V拓展信息








哦! 它是空的。