CDL4U(E)N1/220V详情
Altech CDL4U(E)N1/220V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
房屋材料
Polybutylene Terephthalate (PBT)
Maximum Operating Temperature
+ 120 C
Housing Gender
-
Unit Weight
0.102259 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Harmonized Code
8536.90.4000
ECCN
EAR99
Itar Registered
Unavailable
Manufacturer Part Number
CDL4U(E)N1/220V
Approvals
CSA, IEC, UR
类型
插座外壳
颜色
Gray
子类别
Headers & Wire Housings
触点类型
-
终端样式
Crimp
触点性别
Socket (Female)
房屋颜色
Natural
行间距
-
产品类别
Headers & Wire Housings
产品
线壳
产品类别
Headers & Wire Housings
可燃性等级
UL 94 HB
CDL4U(E)N1/220V拓展信息








哦! 它是空的。