CEM2182详情
Altech CEM2182重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
13
Material quality
8.8 (steel)
Pitch thread
0
Risk Rank
5.61
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Part Life Cycle Code
接触制造商
Manufacturer
Chino-Excel Technology Corp
Manufacturer Part Number
CEM2182
Package Description
,
达到SVHC
unknown
CEM2182拓展信息








哦! 它是空的。