CM2.5S/BL详情
Altech CM2.5S/BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Factory Pack QuantityFactory Pack Quantity
10000
RoHS
Details
Brand
TE Connectivity / AMP
Manufacturer
TE Connectivity
Harmonized Code
8536.90.4000
ECCN
EAR99
Itar Registered
Unavailable
Spacing
5 mm
Manufacturer Part Number
CM2.5S/BL
Approvals
CE, CSA, IEC, UL
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.73
包装
Reel
类型
接线端子
颜色
Black
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
CM2.5S/BL拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech








哦! 它是空的。