CSCG6T详情
Altech CSCG6T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
140U-I-UJL
Manufacturer
Allen Bradley Control
Insulation Materials
Polyamide 6.6
Approvals
CSA, IEC, UL
Type of Connection
2 spring clamp connection, grounding through alloy feet
Voltage, Rating
800 V
额定电流
41 A
端子宽度
8mm
0个相似型号
CSCG6T拓展信息








哦! 它是空的。