CSFL4U(L)/24/R详情
Altech CSFL4U(L)/24/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
RoHS
Non-Compliant
Spacing
8 mm
Manufacturer Part Number
CSFL4U(L)/24/R
Approvals
CSA, UR
Manufacturer
Altech
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
类型
Fuse Holder Block
颜色
Red
电路数量
1
保险丝尺寸
5x20 mm, 5x25 mm
CSFL4U(L)/24/R拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation








哦! 它是空的。