CTS4USC详情
Altech CTS4USC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Desktop
Manufacturer
SL Power
Brand
Condor / SL Power
RoHS
Details
Manufacturer Part Number
CTS4USC
Approvals
CE, CSA, IEC, UL
Harmonized Code
8536.90.4000
ECCN
EAR99
Itar Registered
Unavailable
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.72
系列
TE20 - Level VI
类型
Feed-Through, Multi-Level
颜色
Gray
子类别
AC-DC Power Supply
Reach合规守则
unknown
效率
六级
端子和接线板类型
模块化接线端子
产品类别
台式交流适配器
产品类别
台式交流适配器
CTS4USC拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech








哦! 它是空的。