FII2006M详情
Altech FII2006M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FII2006M
Approvals
CE, CSA, UR
Wire Size
20 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
100
Wire Gauge Min
-
Wire Gauge Max
20 AWG
Brand
Altech
颜色
Orange
子类别
Terminals
产品类别
Terminals
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FII2006M拓展信息








哦! 它是空的。