GD041RM-016详情
Altech GD041RM-016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
25
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
75 - 82
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
110
Wrench width
125
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
GD041RM-016拓展信息








哦! 它是空的。