MBE1523-5.08-V-L详情
Altech MBE1523-5.08-V-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Factory Pack QuantityFactory Pack Quantity
6000
Wire Gauge Min
-
Contact Materials
Brass
Wire Gauge Max
12 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Insulation Materials
Not Insulated
Itar Registered
Unavailable
ECCN
EAR99
Harmonized Code
系列
Fastin-Faston
包装
Reel
类型
Receptacle
性别
Female
子类别
Terminals
终端样式
Crimp
线规
12 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
快速断开
产品类别
Terminals
MBE1523-5.08-V-L拓展信息








哦! 它是空的。