MC-400A-CTC/FIXED详情
Altech MC-400A-CTC/FIXED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
25.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
25
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
100.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Manufacturer Part Number
MC-400A-CTC/FIXED
Manufacturer
Altech
Factory Pack QuantityFactory Pack Quantity
1
Brand
Altech
系列
MC
子类别
Contactors
产品类别
机电式接触器
产品类别
Contactors - Electromechanical
MC-400A-CTC/FIXED拓展信息
Altech
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech
Altech
Altech Corporation








哦! 它是空的。