MT6/V-121详情
Altech MT6/V-121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
MT6/V-121
Manufacturer
Altech
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
Brand
Altech
子类别
接线板
产品类别
Terminal Block Tools & Accessories
图例
121
外径
6 mm
产品类别
Terminal Block Tools & Accessories
长度
20 mm
达到SVHC
无SVHC
MT6/V-121拓展信息
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech
Altech








哦! 它是空的。