MV1313-3.5-V-L详情
Altech MV1313-3.5-V-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
Cable Mount / Free Hanging
Wire Gauge Min
22 AWG
Wire Gauge Max
18 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
包装
Reel
类型
接地夹
性别
Male
子类别
Terminals
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
0.51 mm
产品
专用终端
产品类别
Terminals
MV1313-3.5-V-L拓展信息








哦! 它是空的。