MV472-15.24-H详情
Altech MV472-15.24-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Steel
Unit Weight
0.018413 oz
Factory Pack QuantityFactory Pack Quantity
10000
Wire Gauge Min
-
Contact Materials
Steel
Wire Gauge Max
16 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
615
包装
Reel
类型
Ring
性别
Female
子类别
Terminals
线规
16 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
MV472-15.24-H拓展信息








哦! 它是空的。