MVE252-10-HR详情
Altech MVE252-10-HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3 (B)
Factory Pack QuantityFactory Pack Quantity
50
Insert Arrangement
B25
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
HD-20 Type B - Solder Terminal
定位的数量
25 Position
行数
2 Row
子类别
D-Sub Connectors
终端样式
通孔
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin over Nickel
产品类别
D-Sub Standard Connectors
MVE252-10-HR拓展信息








哦! 它是空的。