MVE252-5-V-L详情
Altech MVE252-5-V-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
3 (B)
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Wire
Insert Arrangement
B25
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
类型
Receptacle
定位的数量
25 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
产品类别
D-Sub Standard Connectors
MVE252-5-V-L拓展信息








哦! 它是空的。