MVS154-10.16-H-L详情
Altech MVS154-10.16-H-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Insulation Materials
Not Insulated
RoHS
Details
Brand
TE Connectivity / AMP
Manufacturer
TE Connectivity
Wire Gauge Max
13 AWG
Contact Materials
Brass
Mounting Styles
Screw
Factory Pack QuantityFactory Pack Quantity
5000
Unit Weight
0.033722 oz
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
包装
Reel
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
13 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
1/4 in
产品
螺丝端子
产品类别
Terminals
MVS154-10.16-H-L拓展信息








哦! 它是空的。