MVS1711-7.62-V-L详情
Altech MVS1711-7.62-V-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Unit Weight
0.044163 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
-
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
Fastin-Faston
包装
Bulk
类型
Housing
颜色
Natural
性别
-
子类别
Terminals
终端样式
-
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Accessories
产品类别
Terminals
MVS1711-7.62-V-L拓展信息








哦! 它是空的。