SVR15-5.00详情
Altech SVR15-5.00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Manufacturer Part Number
SVR15-5,00
Approvals
UL;IEC
Manufacturer
Altech
Wire Gauge Range
30~14 AWG
Factory Pack QuantityFactory Pack Quantity
50
Brand
Altech
Package
Bulk
Base Product Number
SVR15
厂商
Altech Corporation
Product Status
活跃
系列
*
颜色
Green
子类别
断路器
端口的数量
15
产品类别
断路器配件
导线/电缆类型
Solid Wire;Stranded Wire
产品类别
断路器配件
SVR15-5.00拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech








哦! 它是空的。