Altech Corporation CTS35UN/BU
- 收藏
- 对比
CTS35UN/BU
116-CTS35UN/BU
集成电路(IC)
--
大陆
立即发货

DIN Rail Terminal Blocks Feed-thru term block,130A,600V
1最小包装量--
CTS35UN/BU详情
Altech Corporation CTS35UN/BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
CTS35UN/BU
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.73
Spacing
16 mm
Approvals
CSA, UR
RoHS
有
Factory Pack QuantityFactory Pack Quantity
50
Brand
Altech
类型
Standard Block
颜色
Blue
子类别
接线板
Reach合规守则
unknown
电路数量
1
产品类别
DIN 导轨接线板
保险丝尺寸
N/A
产品类别
DIN 导轨接线板
CTS35UN/BU拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation







哦! 它是空的。