Altech Corporation FTI1818W
- 收藏
- 对比
FTI1818W
116-FTI1818W
集成电路(IC)
--
大陆
立即发货

FTI1818W datasheet pdf and Integrated Circuits (ICs) product details from Altech Corporation stock available at utmel
1最小包装量--
FTI1818W详情
Altech Corporation FTI1818W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FTI1818W
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.7
Approvals
CE, CSA, UR
Wire Size
18 AWG
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
500
Wire Gauge Min
-
Wire Gauge Max
18 AWG x2
Brand
Altech
RoHS
Details
颜色
White
子类别
Terminals
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Terminals
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FTI1818W拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation







哦! 它是空的。