Altech Corporation G41
- 收藏
- 对比
G41
116-G41
集成电路(IC)
--
大陆
立即发货

G41 datasheet pdf and Integrated Circuits (ICs) product details from Altech Corporation stock available at utmel
1最小包装量--
G41详情
Altech Corporation G41重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STEEL
Manufacturer Part Number
G41
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MITSUMI ELECTRIC CO LTD
Risk Rank
5.83
Insulator Material
POLYETHYLENE
Manufacturer Series
G41
连接器类型
电信和数据通信连接器
附加功能
SHIELDED, MAX CONTACTS (SERIES)=8
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
外壳完成
NICKEL
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
G41拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation







哦! 它是空的。