Altech Corporation HE42ST/11
- 收藏
- 对比
HE42ST/11
116-HE42ST/11
集成电路(IC)
--
大陆
立即发货

HE42ST/11 datasheet pdf and Integrated Circuits (ICs) product details from Altech Corporation stock available at utmel
1最小包装量--
HE42ST/11详情
Altech Corporation HE42ST/11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
安装孔直径
0.12
Manufacturer Part Number
HE42ST/11
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Approvals
CE, cURus, IEC
Factory Pack QuantityFactory Pack Quantity
50
Brand
Altech
Package
Bulk
Base Product Number
HE42ST
厂商
Altech Corporation
Product Status
活跃
系列
*
零件状态
活跃
类型
Wire-to-Wire
颜色
White
子类别
接线板
Reach合规守则
unknown
极数
11
产品类别
隔离端子排
产品
隔离端子排
连接类型
螺钉夹紧
产品类别
隔离端子排
HE42ST/11拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation







哦! 它是空的。