EP1SGX25DF1020C6B详情
ALTERA EP1SGX25DF1020C6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature during assembling/handling
-25 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
Package
Bulk
厂商
Altera
Product Status
活跃
系列
*
零件状态
最后一次购买
EP1SGX25DF1020C6B拓展信息
Altera
Altera
Altera
Altera
Altera
Altera
Altera
ALTERA
ALTERA
ALTERA








哦! 它是空的。