2VE3558详情
AMD 2VE3558重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
INT8 TOPS (Dense)
123
INT8 TOPS (Max Sparsity)
246
MX6 TOPS (Dense)
246
AIE-ML v2 Tiles
96
Application Cores / Real-Time Cores
8 / 10
Application Processor
Arm Cortex-A78AE, 64 KB I w/parity & D w/ECC L1 Cache, 512 KB L2 Cache, 1 MB L3 Cache (per 2-core cluster), CMN600 w/4 MB Last-Level Cache (shared)
Real-Time Processor
Arm Cortex-R52, 32 KB L1 Cache w/ECC, 128 KB TCM w/ECC
Memory
2 MB On-Chip Memory w/ECC
High-Speed Connectivity
PCI Express® Gen5x4, USB 3.2, DisplayPort™ 1.4, 10G Ethernet, 1G Ethernet, UFS 3.1
General Connectivity
CAN/CAN-FD, SPI, UART, USB 2.0, I2C/I3C, GPIO
System Logic Cells
492188
DSP Engines
700
Total PL Memory (Mb)
23.9
Max. Memory Bandwidth (LPDDR5X)
136 GB/s
100G Multirate Ethernet MAC
1
PL PCIe (Gen5x4)
3
High-Performance I/O
384
GTYP Transceivers (PL-Only)
12
Video Codec Unit (VCU) Tiles
1
Image Signal Processor (ISP) Tiles
3
GPU
1x 4-Core Arm Mali-G78AE GPU
LUTs(图形用户界面)
225000
2VE3558拓展信息
AMD








哦! 它是空的。