2VE3804详情
AMD 2VE3804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
INT8 TOPS (Dense)
184
INT8 TOPS (Max Sparsity)
369
MX6 TOPS (Dense)
369
AIE-ML v2 Tiles
144
Application Cores / Real-Time Cores
4 / 4
Application Processor
Arm Cortex-A78AE, 64 KB I w/parity & D w/ECC L1 Cache, 512 KB L2 Cache, 1 MB L3 Cache (per 2-core cluster), CMN600 w/4 MB Last-Level Cache (shared)
Real-Time Processor
Arm Cortex-R52, 32 KB L1 Cache w/ECC, 128 KB TCM w/ECC
Memory
2 MB On-Chip Memory w/ECC
High-Speed Connectivity
PCI Express® Gen5x4, USB 3.2, DisplayPort™ 1.4, 10G Ethernet, 1G Ethernet, UFS 3.1
General Connectivity
CAN/CAN-FD, SPI, UART, USB 2.0, I2C/I3C, GPIO
System Logic Cells
1188040
DSP Engines
2064
Total PL Memory (Mb)
97.0
Max. Memory Bandwidth (LPDDR5X)
170 GB/s
100G Multirate Ethernet MAC
3
PL PCIe (Gen5x4)
4
High-Performance I/O
512
GTYP Transceivers (PL-Only)
20
Video Codec Unit (VCU) Tiles
0
Image Signal Processor (ISP) Tiles
0
GPU
1x 4-Core Arm Mali-G78AE GPU
LUTs(图形用户界面)
543104
2VE3804拓展信息
AMD








哦! 它是空的。