2VM3104详情
AMD 2VM3104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
# Application Cores / # Real-Time Cores
4/6
Application Cores Core Details
Arm® Cortex®-A78AE, 64 KB I w/parity & D w/ECC L1 Cache, 512 KB L2 Cache
Application Cores Cores per Cluster / # Clusters
4/1
L3 Cache per Cluster (MB)
2
Real-Time Cores Core Details
Arm Cortex-R52, 32 KB L1 Cache w/ECC, 128 KB TCM w/ECC
Real-Time Cores Cores per Cluster / # Clusters
2/3
On-Chip Memory w/ECC (MB)
1
High-Speed Connectivity
PCI Express® Gen5 x4 , USB 3.2, DisplayPort™ 1.4, 10G Ethernet, 1G Ethernet, UFS 3.1
General Connectivity
CAN/CAN-FD, SPI, UART, USB 2.0, I2C/I3C, GPIO
System Logic Cells
225400
DSP Engines
420
Total PL Memory (Mb)
19.1
Max. Memory Bandwidth (LPDDR5X)
102 GB/s
100G Multirate Ethernet MAC
1
High-Performance I/O
224
GTYP Transceivers (PL-Only)
4
GPU Cores (Arm Mali-G78AE)
1
LUTs(图形用户界面)
103040
2VM3104拓展信息








哦! 它是空的。