2VP3422详情
AMD 2VP3422重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Processor
Dual-core Arm® Cortex® A72, 48 KB/32 KB L1 Cache w/ parity & ECC; 1 MB L2 Cache w/ ECC
Real-Time Processor
Dual-core Arm Cortex R5F, 32 KB/32 KB L1 Cache, and 256 KB TCM w/ECC
Memory
256 KB On-Chip Memory w/ECC
System Logic Cells
2561160
DSP Engines
6080
Total PL Memory6(Mb)
256
Max. Memory Bandwidth (LPDDR5X)
307 GB/s
Integrated Memory on Package (LPDDR5X)
32 GB
100G Multirate Ethernet MAC
1
600G Ethernet MAC
3
400G High-Speed Crypto Engines
1
PCIe® w/ DMA & CXL® 3.1 (CPM6)
2x Gen6x8
GTM2 PL Only 56G (112G)7, 8
40 (40)
GTM2 CPM6 32G (64G)8, 9
16 (16)
连接方式
Ethernet (x2); UART (x2); CAN-FD (x2); USB 2.0 (x1); SPI (x2); I2C (x2)
LUTs(图形用户界面)
1170816
2VP3422拓展信息
AMD








哦! 它是空的。