2VP3602详情
AMD 2VP3602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Processor
Dual-core Arm® Cortex® A72, 48 KB/32 KB L1 Cache w/ parity & ECC; 1 MB L2 Cache w/ ECC
Real-Time Processor
Dual-core Arm Cortex R5F, 32 KB/32 KB L1 Cache, and 256 KB TCM w/ECC
Memory
256 KB On-Chip Memory w/ECC
System Logic Cells
3273480
DSP Engines
7616
Total PL Memory6(Mb)
327
Max. Memory Bandwidth (LPDDR5X)
273 GB/s
100G Multirate Ethernet MAC
1
600G Ethernet MAC
5
400G High-Speed Crypto Engines
1
PCIe® w/ DMA & CXL® 3.1 (CPM6)
2x Gen6x8
High-Performance I/O (X5IO)
736
GTM2 PL Only 56G (112G)7, 8
56 (56)
GTM2 CPM6 32G (64G)8, 9
16 (16)
连接方式
Ethernet (x2); UART (x2); CAN-FD (x2); USB 2.0 (x1); SPI (x2); I2C (x2)
LUTs(图形用户界面)
1496448
2VP3602拓展信息








哦! 它是空的。