AM26LS30/BFA详情
AMD AM26LS30/BFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
3PLBR1L-230D
Approvals
cCSAus, CE, cURus, IEC, UL
Lens Shape
Round
Manufacturer
Altech
Package Description
,
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.53
端子类型
Screw
镜头颜色
White
接口IC类型
LINE DRIVER
面板后深度
1.69
灯型
LED
知识产权评级
IP65
达到SVHC
unknown
AM26LS30/BFA拓展信息








哦! 它是空的。